EN
  • EN
  • DE

MAX6459UTB+T

Part No MAX6459UTB+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT MONITR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 50 μs Typical
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 073845-MAX6459UTB+T
Ultra Librarian 3D Model Ultra Librarian MAX6459UTB+T CAD Model

Description

The MAX6459UTB+T is a highly reliable, low-power voltage monitor from Maxim Integrated, designed to ensure the stability and functionality of your electronic systems. This precision voltage monitor is ideal for portable and battery-powered applications where power conservation is crucial. It is housed in a compact 6-pin SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range from 1.2V to 5.5V, accommodating various system power levels.
  • Low Power Consumption: With a quiescent current of only 5.5µA at no load, the MAX6459UTB+T is optimized for battery-powered devices, helping to extend battery life.
  • Adjustable Voltage Threshold: It features an externally adjustable voltage threshold, allowing users to set a precise voltage monitor level specific to their application needs.
  • Manual Reset Input: The manual reset input enables users to trigger a system reset manually, ensuring additional system control and recovery options.
  • Reset Timeout: The device offers an adjustable reset timeout period, which can be set by an external capacitor to provide a flexible and tailored system response.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability across various environmental conditions.

Applications

The MAX6459UTB+T is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable Electronics
  • Battery-Powered Devices
  • Microprocessor and Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Medical Devices

Ordering Information

The MAX6459UTB+T is available in tape and reel format, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production. Contact Maxim Integrated or authorized distributors to request samples or place bulk orders.

Ensure the stability and reliability of your electronic systems with the Maxim Integrated MAX6459UTB+T voltage monitor, a compact solution for monitoring and managing system voltages effectively.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5080 $54.0320
10+ $11.0835 $110.8350
14+ $10.7372 $150.3208
20+ $10.3908 $207.8160
25+ $10.0445 $251.1125
34+ $9.0054 $306.1836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess