EN
  • EN
  • DE

MAX649ESA+T

Part No MAX649ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX649
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 705631-MAX649ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX649ESA+T CAD Model

Description

The MAX649ESA+T from Maxim Integrated is a high-performance, step-up DC-DC converter designed to provide a regulated output voltage from a lower voltage input. This component is well-suited for portable devices, where efficient power conversion is essential to maximize battery life. The MAX649ESA+T operates over a wide input voltage range, making it versatile for various applications.

Key Features

  • Input Voltage Range: The device accepts a wide range of input voltages, typically from 2.7V to 11V, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for flexibility in design and the ability to cater to specific requirements of the application.
  • High Efficiency: With its high-efficiency operation, the MAX649ESA+T minimizes power loss, which is crucial for battery-operated devices.
  • Low Quiescent Current: The low quiescent current feature ensures minimal power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature rise and potential damage.
  • Small Package: Available in an 8-pin SOIC package, the MAX649ESA+T saves valuable board space and is suitable for compact electronic assemblies.

Applications

The versatility of the MAX649ESA+T makes it an ideal choice for a range of applications, including:

  • Battery-Powered Devices
  • LCD Bias Supply
  • Portable Instruments
  • Wireless and DSL Modems
  • Handheld Computers

Ordering Information

The MAX649ESA+T is available in tape and reel packaging, facilitating automated assembly processes. This packaging option is denoted by the '+T' suffix in the product name, indicating that the components are supplied in a tape and reel format.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess