EN
  • EN
  • DE

MAX6513TT045+T

Part No MAX6513TT045+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH REMOTE 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Trip Temperature Threshold Hot
Switching Temperature 45°C
Accuracy ±3°C
Current - Output (Max) 50mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Utilizes External Sensor
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 400μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 073861-MAX6513TT045+T
Ultra Librarian 3D Model Ultra Librarian MAX6513TT045+T CAD Model

Description

Maxim Integrated MAX6513TT045+T Temperature Sensor

The MAX6513TT045+T is a precision temperature sensor developed by Maxim Integrated, designed to provide accurate temperature readings in a compact and efficient package. This high-quality sensor is a part of Maxim's extensive line of thermal management solutions, catering to a wide range of applications in industries such as computing, telecommunications, consumer electronics, and industrial automation.

Key Features

  • Temperature Range: The MAX6513TT045+T operates over a wide temperature range, making it suitable for diverse environments and applications.
  • Accuracy: It offers high accuracy temperature measurements, ensuring reliable monitoring and control for critical systems.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains a low operating current, contributing to energy efficiency in your designs.
  • Small Form Factor: The sensor comes in a tiny 6-pin SOT-23 package, allowing for easy integration into space-constrained applications.

Applications

The MAX6513TT045+T is versatile and can be used in various applications, including:

  • Portable Devices
  • Computers and Servers
  • Medical Equipment
  • Industrial Control Systems
  • Battery Management Systems

Technical Specifications

With a preset temperature threshold of 45°C, the MAX6513TT045+T provides a logic output that indicates when the temperature exceeds this set point. This active-low output can be used to trigger a cooling mechanism or to send an alert for system protection purposes. The device's robust design ensures stable operation over its specified temperature range, and its low quiescent current makes it ideal for battery-powered applications where energy conservation is crucial.

Maxim Integrated's commitment to quality means that the MAX6513TT045+T is manufactured to the highest standards, ensuring consistent performance and reliability. Whether you're designing a sophisticated medical device or a rugged industrial system, this temperature sensor stands ready to meet your thermal management needs with precision and efficiency.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $1.8619
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5720 $62.8800
90+ $1.2901 $116.1090
140+ $1.2497 $174.9580
195+ $1.2093 $235.8135
250+ $1.1689 $292.2250
335+ $1.0487 $351.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess