EN
  • EN
  • DE

MAX6540UT16L+T

Part No MAX6540UT16L+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705668-MAX6540UT16L+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6540UT16L+T CAD Model

Description

The MAX6540UT16L+T from Maxim Integrated is a high-precision, low-power temperature sensor designed for a variety of applications that require accurate temperature monitoring. This device offers a digital output that corresponds to the temperature of the external environment, making it ideal for system temperature feedback and control.

Key Features

  • Accuracy: The MAX6540UT16L+T provides excellent accuracy with a typical error of ±1°C over a temperature range of -40°C to +125°C, ensuring reliable temperature readings for critical applications.
  • Supply Voltage: It operates with a supply voltage range of 2.5V to 5.5V, making it suitable for battery-operated and low-voltage systems.
  • Low Power Consumption: With its low power consumption, this temperature sensor is optimized for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Output Format: The sensor provides a digital output in a 16-bit, two's complement format, which can be easily interfaced with most microcontrollers and digital systems without the need for analog-to-digital conversion.
  • Small Form Factor: The MAX6540UT16L+T comes in a compact SOT23-6 package, saving valuable board space and making it suitable for space-constrained applications.

Applications

This versatile temperature sensor is well-suited for a range of applications, including:

  • Computers and servers
  • Telecommunications
  • Industrial systems
  • Medical equipment
  • Consumer electronics

Conclusion

Maxim Integrated's MAX6540UT16L+T temperature sensor is a reliable and precise solution for temperature monitoring needs. Its low power consumption, high accuracy, and small footprint make it an excellent choice for designers looking to add temperature sensing capabilities to their projects while maintaining efficiency and saving space.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess