EN
  • EN
  • DE

MAX6581TG98+T

Part No MAX6581TG98+T
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description MAX6581 Series 3.6V Surface Mount Digital Temperature Sensor - TQFN-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Interface 2-Wire, I2C, SMBus
Maximum Operating Temperature 125 °C
Max Power Dissipation 2.222 W
Max Supply Voltage (DC) 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage (DC) 3 V
Number of Pins 24
Operating Supply Current 4 µA
Operating Supply Voltage 3.6 V
Output Type Digital, I2C
Packaging Tape and Reel
Resolution 1.375 B
RoHS Compliant
Win Source Part Number 1075625-MAX6581TG98+T
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6581TG98+T CAD Model

Description

The MAX6581TG98+T is a high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring in a variety of applications. This sensor is part of the MAX6581 series, which is known for its reliability and performance in critical environments.

Key Features

  • Multiple Channels: The device features eight temperature-sensing channels, allowing for comprehensive monitoring across different areas of a system.
  • High Accuracy: With an accuracy of ±1°C from -40°C to +125°C, the MAX6581TG98+T ensures precise temperature readings, making it ideal for applications requiring stringent temperature control.
  • Wide Temperature Range: The sensor operates over a broad temperature range, making it suitable for diverse environments and applications.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered and energy-sensitive systems.
  • Easy Integration: Available in a 16-pin thin QFN package, the MAX6581TG98+T is compact and easy to integrate into existing designs without requiring significant board space.

Applications

The MAX6581TG98+T is versatile and can be used in a wide array of applications, including:

  • Computer systems and servers
  • Telecommunications equipment
  • Industrial systems
  • Medical equipment
  • Environmental monitoring systems

Technical Specifications

Parameter Value
Accuracy ±1°C
Operating Temperature Range -40°C to +125°C
Supply Voltage 3.0V to 5.5V
Package 16-pin TQFN

The MAX6581TG98+T temperature sensor is a testament to Maxim Integrated's commitment to providing high-quality, precision sensors for the most demanding applications. Its robust feature set and ease of use make it a top choice for designers and engineers looking for a reliable temperature monitoring solution.

You May Also Be Interested in

Microchip Technology
Factory programmed temperature switch, active high, push
Lowest to $1.9589
Honeywell
LOW VOLTAGE HUMIDITY SENSORS | SENSOR HUMIDITY 5V ANALOG 3% SMD
Lowest to $92.5374
Silicon Labs
SENS HUMI/TEMP 3.6V PWM 3% 6DFN
Lowest to $102.6668
Microchip Technology
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC
Need more? Email Us
Maxim Integrated
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TDFN EP T/R
Lowest to $6.6919
Maxim Integrated
MAX6581 Series 3.6V Surface Mount Digital Temperature Sensor - TQFN-24
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Sensirion AG
Humidity/Temperature Sensor Digital Serial (2-Wire, I2C) 4-Pin SIP T/R / SENSOR HUMID/TEMP 5V DIGITAL MOD
Lowest to $543.2836
Silicon Labs
Humidity/Temperature Sensor Digital Serial (I2C) 6-Pin DFN EP T/R / SENS HUMID/TEMP 3.6V I2C 2% 6DFN
Lowest to $8.3158

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess