EN
  • EN
  • DE

MCP9502PT-085E/OT

Part No MCP9502PT-085E/OT
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description Factory programmed temperature switch, active high, push
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Pins 5
Output Type Analog
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1078234-MCP9502PT-085E/OT
Categories Moisture Sensors,Humidity
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP9502PT-085E/OT CAD Model

Description

Microchip Technology MCP9502PT-085E/OT Temperature Sensor

The MCP9502PT-085E/OT is a highly accurate, programmable temperature switch from Microchip Technology, designed for advanced thermal management solutions in a diverse range of electronic applications. This temperature sensor combines the precision of digital technology with the flexibility of programmable temperature switching, making it an ideal choice for systems that require reliable temperature monitoring and control.

Constructed with an industry-standard 5-Lead SOT-23 package, the MCP9502PT-085E/OT offers a compact footprint, suitable for space-constrained applications. It operates over a wide temperature range, providing versatility for use in various environments. The device features a factory-calibrated temperature switch that triggers at 85°C, ensuring accurate thermal responses without the need for external calibration.

The MCP9502 series boasts an impressive set of features, including:

  • Accuracy: The sensor provides a high degree of accuracy, with a typical threshold accuracy of ±1°C, ensuring precise temperature control and monitoring.
  • Programmable Output: The open-drain output of the MCP9502PT-085E/OT can be programmed as either active-low or active-high, providing design flexibility and compatibility with various logic levels.
  • Low Operating Voltage: This device operates at a low voltage range from 2.7V to 5.5V, making it suitable for battery-powered and portable applications.
  • Low Power Consumption: With its low quiescent current, the MCP9502PT-085E/OT is optimized for energy-efficient operation, which is critical for extending battery life in mobile devices.
  • Temperature Hysteresis: The built-in hysteresis prevents false triggering due to temperature fluctuations, providing stable operation under varying conditions.

The MCP9502PT-085E/OT is a robust solution for applications requiring accurate temperature detection and control. Its programmable nature allows for customization to specific system requirements, while its small size and low power consumption make it a practical choice for everything from industrial controls to consumer electronics. Whether used in PCs, office equipment, or battery management systems, the MCP9502PT-085E/OT stands out as a reliable component for maintaining optimal thermal performance.

You May Also Be Interested in

Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205
NXP / Nexperia
Need more? Email Us
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Texas Instruments
HUMIDITY SENSOR
Lowest to $1.1532
Texas Instruments
LOW POWER HUMIDITY AND TEMPERATU
Lowest to $0.4515
TE Connectivity
SENSOR ANALOG REMOTE TO18 / Temperature Sensor Analog, Remote TO-18
Lowest to $5.3340
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5342 $50.7490
230+ $0.4384 $100.8320
355+ $0.4247 $150.7685
490+ $0.4110 $201.3900
630+ $0.3973 $250.2990
845+ $0.3562 $300.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess