EN
  • EN
  • DE

MAX31725MTA+T

Part No MAX31725MTA+T
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Interface 2-Wire, I2C, SMBus
Maximum Operating Temperature 150 °C
Max Supply Voltage (DC) 3.7 V
Min Operating Temperature -55 °C
Min Supply Voltage (DC) 2.5 V
Number of Pins 8
Operating Supply Voltage 3.7 V
Output Type Digital, I2C
Packaging Tape & Reel (TR)
Resolution 2 B
RoHS Compliant
Win Source Part Number 1075248-MAX31725MTA+T
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX31725MTA+T CAD Model

Description

Product Overview: MAX31725MTA+T from Maxim Integrated

The MAX31725MTA+T is a high-precision digital temperature sensor developed by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This advanced sensor offers an optimal blend of accuracy, power efficiency, and versatility, making it an ideal choice for a wide range of temperature monitoring applications.

Key Features

  • Accuracy: The MAX31725MTA+T provides outstanding temperature measurement accuracy, with a ±1°C accuracy from -55°C to +125°C. This high level of precision ensures reliable temperature readings in critical applications.
  • Temperature Range: This device operates over a wide temperature range, making it suitable for various environments and conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX31725MTA+T maintains a low operating current, thereby extending battery life in portable devices.
  • Communication Interface: It utilizes a 2-wire I²C/SMBus serial interface for communication, allowing for easy integration into existing systems with minimal wiring.
  • Multiple Address Options: The sensor supports multiple I²C addresses, enabling the use of multiple devices on the same bus without address conflicts.
  • Small Package: The MAX31725MTA+T comes in a small 8-pin TDFN package, which is beneficial for space-constrained applications.

Applications

The versatility of the MAX31725MTA+T allows it to be used across various industries and applications, such as:

  • Telecommunications
  • Data Centers
  • Industrial Systems
  • Medical Equipment
  • Consumer Electronics

Conclusion

With its high accuracy, wide temperature range, low power consumption, and compact design, the MAX31725MTA+T from Maxim Integrated stands out as a superior choice for designers looking to incorporate reliable temperature sensing into their projects. Its ease of use, combined with robust features, makes it a valuable component for ensuring optimal performance and protection of electronic systems.

You May Also Be Interested in

Amphenol
SENSOR HUMID/TEMP 5V PDM 2% SMD
Lowest to $9.9508
TE Connectivity
SENSOR ANALOG REMOTE TO18 / Temperature Sensor Analog, Remote TO-18
Lowest to $5.3340
Amphenol
SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Lowest to $9.9508
Melexis Technologies NV
SENSOR DGTL -20C-85C 5SFN / Temperature Sensor Digital, Infrared (IR) -20°C ~ 85°C 5-SFN (3x3)
Lowest to $19.5208
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6919 $53.5352
19+ $5.4908 $104.3252
29+ $5.3193 $154.2597
39+ $5.1477 $200.7603
51+ $4.9761 $253.7811
68+ $4.4613 $303.3684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess