Product Overview: Maxim Integrated MAX6605MXK+
The MAX6605MXK+ from Maxim Integrated is a precision, low-power temperature sensor designed to provide accurate temperature monitoring with a minimal footprint. This sensor is ideal for space-constrained applications, offering reliable performance in a small, 5-pin SC70 package.
Key Features
- Accuracy: The MAX6605MXK+ boasts an impressive accuracy of ±1°C from -40°C to +125°C, ensuring precise temperature readings for critical applications.
- Voltage Range: Operating from a supply voltage of 2.7V to 5.5V, the MAX6605MXK+ is versatile and can be integrated into various systems without the need for complex power management.
- Low Power Consumption: With a quiescent current of only 30µA, this temperature sensor is optimized for battery-powered and portable applications where power efficiency is paramount.
- Analog Output: The device provides a proportional analog voltage output, which makes it easy to interface with analog-to-digital converters (ADCs) and microcontrollers.
- Temperature Range: The MAX6605MXK+ can operate over a wide temperature range, making it suitable for diverse environments and applications.
Applications
The MAX6605MXK+ is an excellent choice for a variety of applications, including:
- Industrial Systems
- Portable Consumer Electronics
- Medical Devices
- Battery Management Systems
- Environmental Monitoring
Product Specifications
Parameter
Value
Package Type
SC70
Accuracy
±1°C
Supply Voltage
2.7V to 5.5V
Operating Temperature Range
-40°C to +125°C
Quiescent Current
30µA
The MAX6605MXK+ is a testament to Maxim Integrated's commitment to providing high-quality, precision sensors for a wide array of applications. Its combination of accuracy, low power consumption, and small size makes it a go-to choice for designers looking for a reliable temperature sensing solution.