EN
  • EN
  • DE
  • IT

MAX6610AUT+T

Part No MAX6610AUT+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Supply Voltage (V) 3V ~ 5.5V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1.2°C (±5°C)
Test Condition 25°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Part Number Series MAX6610
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803174-MAX6610AUT+T
Ultra Librarian 3D Model Ultra Librarian MAX6610AUT+T CAD Model

Description

Maxim Integrated MAX6610AUT+T Precision Temperature Sensor

The MAX6610AUT+T is a state-of-the-art precision temperature sensor from Maxim Integrated, designed for demanding applications that require high accuracy and low power consumption. This sensor is an ideal choice for a wide range of temperature monitoring tasks in various industries, including automotive, consumer electronics, industrial control systems, and medical devices.

The MAX6610AUT+T operates over a -40°C to +125°C temperature range and offers an impressive accuracy of ±1°C from -40°C to +125°C. This high level of precision ensures reliable temperature readings in critical applications where even small deviations can lead to significant consequences.

One of the key features of the MAX6610AUT+T is its low supply voltage requirement, ranging from 2.7V to 5.5V, making it suitable for battery-operated and portable devices. Additionally, the sensor boasts a low supply current of only 125µA (typical), which is beneficial for power-sensitive applications where extending battery life is crucial.

The MAX6610AUT+T comes in a compact SOT23 package, offering a space-saving solution for designs where board space is at a premium. This tiny footprint allows for easy integration into space-constrained systems without compromising performance.

This temperature sensor provides a digital output that can be easily interfaced with microcontrollers and other digital systems. The output is a proportional analog voltage, which simplifies the design process by eliminating the need for complex signal conditioning circuits.

For enhanced versatility, the MAX6610AUT+T is designed to be robust and reliable. It features built-in shutdown mode for additional power savings, and its extended temperature range ensures performance in extreme conditions.

In summary, the Maxim Integrated MAX6610AUT+T precision temperature sensor offers an optimal blend of accuracy, low power consumption, and ease of use, packaged in a tiny SOT23 form factor. Whether it's for precise environmental control, system monitoring, or safety-critical applications, the MAX6610AUT+T is an excellent choice for engineers and designers seeking a high-quality temperature sensing solution.

You May Also Be Interested in

NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $30.6096
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0992
Texas Instruments
SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Lowest to $3.3606
Texas Instruments
LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Need more? Email Us
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $36.5403

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5363 $50.7260
49+ $2.0810 $101.9690
75+ $2.0160 $151.2000
103+ $1.9510 $200.9530
133+ $1.8859 $250.8247
178+ $1.6909 $300.9802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess