EN
  • EN
  • DE

MAX66240ESA+T

Part No MAX66240ESA+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DEEPCOVER SEC AUTH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Bulk
Product Status Active
Programmable Not Verified
Type DeepCover Secure Authenticator
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 705695-MAX66240ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX66240ESA+T CAD Model

Description

Maxim Integrated MAX66240ESA+T Product Overview

The MAX66240ESA+T from Maxim Integrated is a high-performance, low-power EEPROM (Electrically Erasable Programmable Read-Only Memory) designed to provide robust data storage and security features for a wide range of applications. This device is particularly suitable for use in portable electronics, medical devices, industrial control systems, and secure authentication applications where data integrity and security are paramount.

With a small 8-pin SOIC (Small Outline Integrated Circuit) package, the MAX66240ESA+T incorporates advanced features that make it an ideal choice for systems requiring secure data storage with the ability to prevent unauthorized access. The device includes a 1Kb EEPROM memory which allows for multiple read and write cycles, ensuring long-term data retention and easy data management.

One of the key features of the MAX66240ESA+T is its built-in security functions. It offers a unique, factory-programmed 64-bit ROM ID which can be used for tracking or as a key in cryptographic algorithms to enhance security. Additionally, the device has a user-programmable lock feature that permanently locks the memory to prevent any alteration of the stored data, making it tamper-proof.

The device operates over a wide voltage range of 2.7V to 5.5V, making it versatile for various power environments. Its low-power consumption is ideal for battery-powered applications, where energy efficiency is critical. The MAX66240ESA+T also supports the I²C serial interface, allowing for easy integration into existing systems with a simple two-wire connection for communication with microcontrollers or other I²C-compatible devices.

For designers and engineers looking for a reliable and secure data storage solution, the MAX66240ESA+T offers a combination of durability, security, and ease of use. Maxim Integrated's commitment to quality ensures that this EEPROM device will provide a stable and secure platform for data storage needs, backed by the company's reputation for producing high-quality integrated circuits.

In summary, the MAX66240ESA+T from Maxim Integrated is an excellent choice for applications requiring secure and reliable data storage, with its robust security features, low power consumption, and ease of integration.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3892 $50.1732
52+ $1.9604 $101.9408
79+ $1.8991 $150.0289
109+ $1.8379 $200.3311
141+ $1.7766 $250.5006
189+ $1.5928 $301.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess