EN
  • EN
  • DE

MAX6627MKA+T

Part No MAX6627MKA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description REMOTE A1AC ACCURATE DIGITAL TEM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Series *
Win Source Part Number 705702-MAX6627MKA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6627
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6627MKA+T CAD Model

Description

Maxim Integrated MAX6627MKA+T Precision Temperature Sensor

The MAX6627MKA+T is a high-accuracy digital temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a wide range of applications. This sensor is an ideal solution for systems requiring temperature monitoring with minimal error, such as industrial control systems, environmental monitoring, and computer thermal management.

Key Features

  • High Accuracy: The MAX6627MKA+T offers an impressive temperature sensing accuracy of ±1°C from -40°C to +125°C, ensuring reliable readings across a broad temperature range.
  • Low Voltage Operation: This sensor operates from a supply voltage as low as 2.7V, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Simple Interface: It communicates over a 2-wire serial interface, which is compatible with I²C, making it easy to integrate into existing designs with minimal additional components.
  • Programmable Resolution: The MAX6627MKA+T offers programmable resolution from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Small Package: It comes in a tiny 8-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX6627MKA+T is versatile and can be used in various applications, including:

  • Telecommunications
  • Computers and servers
  • Medical equipment
  • Battery management systems
  • Industrial control systems

Technical Specifications

Some of the technical specifications for the MAX6627MKA+T include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Accuracy: ±1°C from -40°C to +125°C
  • Interface: 2-Wire/I²C Serial Interface
  • Resolution: Programmable from 9 to 12 bits
  • Package: 8-pin SOT-23

Overall, the Maxim Integrated MAX6627MKA+T is a reliable and accurate temperature sensor suitable for a wide array of applications where temperature monitoring is critical. Its ease of integration, programmable resolution, and small form factor make it an excellent choice for designers looking to incorporate temperature sensing capabilities into their systems.

You May Also Be Interested in

Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0767 $64.3068
8+ $13.1911 $105.5288
12+ $12.7789 $153.3468
17+ $12.3667 $210.2339
21+ $11.9545 $251.0445
28+ $10.7178 $300.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,944 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess