Product Overview: MAX662CPA from Maxim Integrated
The MAX662CPA is a high-performance, monolithic, CMOS charge-pump voltage converter produced by Maxim Integrated. Designed to provide a reliable and efficient solution for applications that require voltage conversion, this component is ideal for converting a +5V input to a regulated -5V output. The MAX662CPA is particularly well-suited for use in battery-powered devices, portable instruments, and other space-constrained applications where a negative supply voltage is necessary.
Key Features
- Voltage Conversion: Converts a +5V input to a regulated -5V output with a simple two-capacitor charge pump.
- High Efficiency: Features a typical operating efficiency of 99%, minimizing power loss and heat generation.
- Low Power Consumption: The quiescent current is typically 2mA, which helps to extend battery life in portable applications.
- Compact Design: Offered in an 8-pin DIP package, the MAX662CPA is designed for easy integration into a wide range of electronic circuits.
- Wide Operating Temperature Range: Functions reliably over a temperature range of 0°C to +70°C, suitable for commercial-grade applications.
Applications
The versatile nature of the MAX662CPA makes it an excellent choice for a variety of applications, including:
- Memory backup circuits
- Operational amplifier power supplies
- Portable instruments
- Data acquisition systems
- Negative voltage generators in biasing applications
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX662CPA is no exception. This voltage converter is manufactured to high standards, ensuring both reliability and performance. Customers can trust this component to meet their design specifications and to perform consistently over its intended lifespan.
For designers and engineers looking for a straightforward, efficient, and space-saving solution for generating a negative voltage rail, the MAX662CPA from Maxim Integrated is an excellent choice that combines functionality with reliability.