EN
  • EN
  • DE

MAX662EPA

Part No MAX662EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311939-MAX662EPA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX662EPA CAD Model

Description

The MAX662EPA is a highly efficient, CMOS charge-pump voltage converter manufactured by Maxim Integrated. This device is designed to deliver a regulated negative voltage from a positive input voltage, making it an ideal solution for applications requiring a small, simple, and reliable voltage inversion without the need for inductors.

Key features of the MAX662EPA include:

  • Input Voltage Range: It operates on a +4.5V to +6.5V input voltage, providing a great deal of flexibility for various power supply configurations.
  • Output Voltage: This converter produces a -4.5V to -6.5V output, capable of delivering up to 30mA of output current, which is suitable for many low-power applications.
  • High Efficiency: The MAX662EPA utilizes a switched-capacitor voltage converter design, which can achieve a typical conversion efficiency of 95%. This high efficiency is particularly valuable in battery-powered devices where power conservation is critical.
  • Low Quiescent Current: The quiescent current is typically 300µA, which helps to minimize power consumption when the device is in standby mode.
  • Easy to Use: With no external diodes or inductors required, the MAX662EPA simplifies design and saves board space. Its 8-pin DIP package ensures easy integration into a wide range of applications.
  • Protection Features: Built-in thermal overload protection and short-circuit protection enhance the reliability and longevity of both the voltage converter and the end application.

The MAX662EPA is commonly used in applications such as isolated RS-232 power supplies, small LCD bias supplies, and inverting power supplies for operational amplifiers and digital-to-analog converters. Its robust design and simple implementation make it a go-to choice for designers who need a compact, efficient, and reliable voltage inversion solution.

Maxim Integrated's commitment to quality ensures that the MAX662EPA meets the stringent requirements of a wide array of industrial, communication, and consumer electronic devices. It is an excellent choice for anyone looking to incorporate a negative voltage rail into their design with minimal hassle and maximum efficiency.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess