EN
  • EN
  • DE

MAX662ESA-T

Part No MAX662ESA-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705708-MAX662ESA-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX662ESA-T CAD Model

Description

Maxim Integrated MAX662ESA-T Charge Pump Voltage Converter

The MAX662ESA-T is a high-efficiency, low-noise charge pump voltage converter manufactured by Maxim Integrated. This compact and reliable component is designed to provide a simple and effective solution for applications requiring voltage conversion without the need for inductors. The MAX662ESA-T is particularly suitable for battery-powered devices, portable equipment, and any other systems where space and power efficiency are critical.

With its capability to convert a +5V input to a regulated -5V output, the MAX662ESA-T stands out for its versatility in providing a negative supply voltage. This feature is essential for systems that incorporate op-amps, data converters, and other analog circuits requiring a dual supply. The device operates at a quiescent current of just 300µA, which ensures minimal power consumption when in use, thereby extending battery life in portable applications.

The MAX662ESA-T comes in a compact 8-pin SOIC package, making it an excellent choice for space-constrained designs. Its small footprint does not compromise its performance; the device can deliver up to 25mA of output current, sufficient for a wide range of low-power applications. Additionally, it offers a switching frequency of 12kHz, which helps to reduce output ripple and noise, contributing to the stability and reliability of the end application.

One of the key advantages of the MAX662ESA-T is its ease of use. It requires only two external capacitors to complete the charge pump circuit, simplifying design and reducing the bill of materials. Furthermore, its thermal overload protection and short-circuit protection features ensure safe operation under various conditions, protecting both the converter and the device it powers.

In summary, the MAX662ESA-T from Maxim Integrated is a practical, efficient, and versatile charge pump voltage converter ideal for a multitude of applications where a negative voltage supply is necessary. Its low power consumption, small size, and robust protection features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess