EN
  • EN
  • DE

MGF4910C

Part No MGF4910C
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078620-MGF4910C
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGF4910C CAD Model

Description

The Mitsubishi MGF4910C is a high-performance GaAs FET (Gallium Arsenide Field Effect Transistor) designed for use in various high-frequency amplifier applications. Manufactured by Mitsubishi Electric, this device is known for its exceptional gain, low noise figure, and reliability, making it suitable for telecommunications infrastructure, radar systems, and test equipment.

Applications

  • Low Noise Amplifiers (LNAs) in cellular base stations
  • Satellite communication systems
  • Point-to-point microwave links
  • Radar receivers
  • Test and measurement equipment

Features

  • High Gain: Provides substantial gain, enabling efficient amplification of weak signals.
  • Low Noise Figure: Exhibits a low noise figure, minimizing added noise to the amplified signal.
  • High Maximum Available Gain (MAG): Offers a high MAG, supporting efficient signal amplification at microwave frequencies.
  • Excellent Linearity: Ensures minimal signal distortion during amplification.
  • High Drain-Source Voltage: Supports a high drain-source voltage, enhancing power handling capabilities.
  • Hermetically Sealed Package: Encased in a hermetically sealed package for protection against environmental factors.

Benefits

  • Improved Signal Reception: Low noise figure and high gain enhance signal reception in various communication and radar systems.
  • Enhanced System Performance: Minimizes signal distortion, contributing to improved system performance.
  • Reliable Operation: Hermetically sealed package ensures reliable operation in demanding environments.
  • Versatile Applications: Suitable for a wide range of high-frequency applications.
  • Simplified Circuit Design: Well-defined parameters simplify amplifier and oscillator circuit design.

Additional Details

The MGF4910C is designed to operate in the microwave frequency range. Typical electrical characteristics include specified drain current, transconductance, and gate-source voltage. S-parameters, crucial for circuit design at high frequencies, are typically provided in the datasheet. Gallium Arsenide (GaAs) provides superior electron mobility compared to silicon, enabling higher frequency operation and improved performance in microwave applications. This transistor is often used in the front-end stages of receivers, where a low noise figure is essential for detecting weak signals. Proper heat sinking and biasing are necessary for optimal performance and longevity. The MGF4910C's robust design and high-performance characteristics make it a popular choice for engineers developing high-frequency electronic systems. Its ability to deliver high gain with minimal added noise makes it particularly well-suited for sensitive receiver applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess