EN
  • EN
  • DE
  • IT

MAX664CPA

Part No MAX664CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Dual Mode™ 5V/Programmable Vicropower Voltage Regulators | IC REG LINEAR NEG ADJ 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Negative
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) -16.5V
Min/Fixed Output Voltage -1.3V (-5V)
Maximum Output Voltage -16V
Current - Quiescent (Iq) 15μA
Control Features Current Limit, Enable
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX664
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214622-MAX664CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX664CPA CAD Model

Description

The MAX664CPA is a highly efficient, CMOS voltage regulator designed and manufactured by Maxim Integrated, a company renowned for their innovative and reliable semiconductor products. This voltage regulator is a perfect solution for applications that require precise voltage control with low power consumption.

Key Features:

  • Stable Output: The MAX664CPA provides a stable output voltage, ensuring consistent performance for sensitive electronic circuits.
  • Low Quiescent Current: It features a low quiescent current, making it ideal for battery-powered devices where power efficiency is critical.
  • Wide Input Voltage Range: This regulator can operate over a broad input voltage range, accommodating various power supplies and conditions.
  • Thermal Overload Protection: The device includes built-in thermal overload protection, safeguarding it against damage from overheating.
  • Short Circuit Protection: It also has short circuit protection, which prevents the regulator and the connected components from damage due to short circuits.

Applications:

The MAX664CPA is versatile and can be used in a wide array of electronic devices. Some common applications include:

  • Portable and battery-powered devices
  • Microprocessor power supplies
  • Memory backup circuits
  • Reference voltage sources
  • Consumer electronics

Technical Specifications:

Parameter Value Output Voltage Adjustable Output Current Up to 100mA Input Voltage Range 2V to 16.5V Package Type 8-Pin DIP Operating Temperature -40°C to +85°C

With its robust feature set and Maxim Integrated's commitment to quality, the MAX664CPA is a reliable choice for designers and engineers looking for a voltage regulator that offers both performance and durability.

You May Also Be Interested in

Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.2304 $67.8384
49+ $2.6506 $129.8794
76+ $2.5677 $195.1452
105+ $2.4849 $260.9145
135+ $2.4022 $324.2970
181+ $2.1535 $389.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess