EN
  • EN
  • DE
  • IT

MAX664CSA+

Part No MAX664CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V/ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage -16.5V
Nominal Output Voltage (Min/Fixed) -1.3V (-5V)
Maximum Output Voltage -16V
Operating Supply Current 15μA
Control Features Current Limit, Enable
Protection Operating Temperature 0°C to 70°C
Regulator Topology Negative Fixed or Adjustable
Output Voltage -5V, -1.3 V to -16 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131931-MAX664CSA+
Ultra Librarian 3D Model Ultra Librarian MAX664CSA+ CAD Model

Description

Maxim Integrated's MAX664CSA+ Voltage Regulator

The MAX664CSA+ is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This voltage regulator is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications that require precise voltage control.

Key Features

  • Output Voltage: The MAX664CSA+ provides a fixed output voltage of 5V, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Accuracy: This device offers excellent voltage accuracy, ensuring that the output remains stable under varying load conditions and across the full temperature range.
  • Low Dropout Voltage: With a low dropout voltage, the MAX664CSA+ can maintain regulation even when the input-to-output voltage differential is minimal. This feature is particularly useful in battery-powered applications where maximizing the usage of the available voltage is crucial.
  • Current Capacity: It is capable of supplying up to 100mA of output current, which is sufficient for many low-power devices and standby power applications.
  • Package: The regulator comes in a compact 8-pin SOIC package, making it suitable for space-constrained designs.
  • Thermal Protection: The MAX664CSA+ includes thermal shutdown protection, which helps to prevent damage from overheating by automatically shutting down the regulator if the internal temperature exceeds safe limits.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +85°C, allowing for use in various environmental conditions.

Applications

The MAX664CSA+ is versatile and can be used in a multitude of electronic devices. Some common applications include:

  • Portable and battery-powered equipment
  • Microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics
  • Automotive add-ons

With its precision, reliability, and compact form factor, the MAX664CSA+ from Maxim Integrated stands out as a top choice for designers looking to ensure a stable power supply in their electronic projects.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8574 $68.0036
33+ $3.9856 $131.5248
51+ $3.8614 $196.9314
70+ $3.7372 $261.6040
90+ $3.6118 $325.0620
120+ $3.2392 $388.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess