EN
  • EN
  • DE
  • IT

MAX664ESA+

Part No MAX664ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V/ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage -16.5V
Nominal Output Voltage (Min/Fixed) -1.3V (-5V)
Maximum Output Voltage -16V
Operating Supply Current 15μA
Control Features Current Limit, Enable
Protection Operating Temperature -40°C to 85°C
Regulator Topology Negative Fixed or Adjustable
Output Voltage -5V, -1.3 V to -16 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139678-MAX664ESA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX664ESA+ CAD Model

Description

Product Overview: MAX664ESA+ from Maxim Integrated

The MAX664ESA+ is a high-performance, precision voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is part of Maxim's extensive range of power management integrated circuits, which are renowned for their reliability and efficiency. The MAX664ESA+ is well-suited for a variety of applications, including portable devices, data communication equipment, and industrial instruments, where stable and accurate voltage regulation is critical.

Key Features

  • Adjustable Output: The output voltage can be adjusted from 1.3V up to 16V, providing flexibility for a wide range of applications.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, which enhances its efficiency and allows operation close to the supply voltage.
  • High Accuracy: The MAX664ESA+ boasts a high accuracy of output voltage, ensuring stable performance and reliable operation for sensitive electronics.
  • Overcurrent Protection: The device includes built-in overcurrent protection to safeguard the regulator and the load from damage due to excessive current.
  • Thermal Overload Protection: Thermal overload protection is also featured, which prevents the regulator from overheating and ensures long-term stability.
  • Low Quiescent Current: The quiescent current is minimal, making this regulator an excellent choice for battery-powered applications where power conservation is paramount.

Package and Availability

The MAX664ESA+ is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device's surface-mount package allows for efficient assembly and integration into various electronic systems. Additionally, the MAX664ESA+ is designed to meet the rigorous standards of the industrial temperature range, operating reliably over a wide range of temperatures.

Applications

Due to its versatile features, the MAX664ESA+ is ideal for an array of applications, including:

  • Portable and battery-operated devices
  • Data communication equipment
  • Industrial control systems
  • Consumer electronics
  • Automotive systems

With its combination of adjustability, protection features, and high accuracy, the MAX664ESA+ from Maxim Integrated stands out as a robust solution for your voltage regulation needs, ensuring that your electronic devices perform at their best under various conditions.

You May Also Be Interested in

Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess