EN
  • EN
  • DE
  • IT

MAX6627MTA+T

Part No MAX6627MTA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (3-Wire, SPI) 8-Pin TDFN EP T/R / SENSOR TEMPERATURE SPI 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C to 145°C
Output Type SPI
Supply Voltage - Operating 3 V to 5.5 V
Resolution 12 b
Accuracy - Highest (Lowest) ±1°C (±5.5°C)
Testing Conditions 0°C to 125°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 118074-MAX6627MTA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6627
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6627MTA+T CAD Model

Description

Maxim Integrated MAX6627MTA+T Precision Temperature Sensor

The MAX6627MTA+T is a high-accuracy digital temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a wide range of applications. This sensor is a part of Maxim's renowned temperature sensor product line, known for its reliability and high performance.

Encased in a compact 8-pin TDFN package, the MAX6627MTA+T offers a digital output that can be easily interfaced with microcontrollers and other digital systems. It utilizes a 2-wire serial interface, compatible with I²C protocols, making it straightforward to integrate into existing designs or new projects.

One of the key features of the MAX6627MTA+T is its high precision. It is capable of measuring temperatures with an accuracy of ±1°C from -40°C to +125°C, ensuring that users can trust the readings for critical applications. This level of accuracy is maintained over the entire operating voltage range of 3.0V to 5.5V, which allows for flexible power supply options.

The sensor also boasts a low supply current, which is particularly beneficial for battery-powered devices where power efficiency is crucial. Additionally, the MAX6627MTA+T has a programmable temperature threshold and hysteresis, enabling the implementation of temperature alarms and controls without the need for additional components.

Another advantageous feature of this sensor is its fail-safe functionality. The MAX6627MTA+T can be configured to signal an overtemperature condition, which can be critical in preventing damage to sensitive electronic components in case of abnormal temperature spikes.

Applications for the MAX6627MTA+T are diverse, ranging from environmental control systems and computer thermal management to industrial controllers and medical devices. Its robust design and precision make it an ideal choice for any scenario where accurate temperature monitoring is necessary.

Overall, the Maxim Integrated MAX6627MTA+T is a versatile and precise temperature sensing solution that offers ease of use, integration flexibility, and reliable performance for a wide array of temperature monitoring tasks.

You May Also Be Interested in

Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $6.6455
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C TO92-3
Need more? Email Us
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Texas Instruments
SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Lowest to $3.3606
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0992

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5746 $57.4476
13+ $7.8561 $102.1293
20+ $7.6106 $152.2120
28+ $7.3651 $206.2228
36+ $7.1196 $256.3056
47+ $6.3831 $300.0057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess