EN
  • EN
  • DE

MAX6652AUB+

Part No MAX6652AUB+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP SENS/MON 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±2°C(Max)
Topology ADC, Multiplexer, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 022007-MAX6652AUB+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6652AUB+ CAD Model

Description

The Maxim Integrated MAX6652AUB+ is a sophisticated temperature monitoring solution designed to ensure precise temperature regulation and monitoring in various electronic applications. This high-accuracy sensor is capable of monitoring its own temperature as well as the temperature of an external diode-connected transistor, which can be used to measure the temperature of another part of the system, such as a CPU, GPU, or other heat-generating components.

Key Features

  • High Accuracy: The MAX6652AUB+ offers an impressive accuracy of ±1°C for the on-chip temperature sensor and ±3°C for the remote diode temperature sensor, ensuring reliable and consistent temperature readings.
  • Remote Temperature Sensing: With the ability to connect to an external diode, the MAX6652AUB+ can monitor temperatures at a distance, which is ideal for applications where the sensor cannot be placed in close proximity to the heat source.
  • Programmable Alarm Outputs: The device features two programmable overtemperature alarm outputs, which can be set to trigger at specific temperature thresholds, providing an immediate response to potential overheating events.
  • I²C-Compatible Serial Interface: The sensor includes an I²C-compatible serial interface that facilitates easy integration into most systems, allowing for straightforward communication with microcontrollers and other digital components.
  • Low Power Consumption: Designed for efficiency, the MAX6652AUB+ operates with a low supply current, making it suitable for power-sensitive applications.
  • Compact Package: The device comes in a small 10-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX6652AUB+ is versatile and can be used in a range of applications, including:

  • Personal computers and servers
  • Telecommunications equipment
  • Industrial systems
  • Environmental monitoring systems
  • Smart electronics

Conclusion

The Maxim Integrated MAX6652AUB+ temperature sensor is a reliable and precise tool for temperature monitoring and management in electronic systems. Its high accuracy, remote sensing capabilities, and programmable alarms make it an essential component for maintaining the optimal operation of temperature-sensitive hardware.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6300 $53.0400
19+ $5.4400 $103.3600
29+ $5.2700 $152.8300
40+ $5.1000 $204.0000
51+ $4.9300 $251.4300
68+ $4.4200 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess