EN
  • EN
  • DE
  • IT

MAX667MJA

Part No MAX667MJA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description +5V/Programmable Low-Dropout Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214640-MAX667MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX667MJA CAD Model

Description

Product Overview: MAX667MJA from Maxim Integrated

The MAX667MJA is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 250mA. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this regulator offers exceptional accuracy and stability, making it an ideal choice for sensitive electronic applications.

Featuring a wide input voltage range from 2.7V to 11.5V, the MAX667MJA can accommodate a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, and regulated 5V and 12V power supplies. This flexibility makes it suitable for a broad range of products, from portable devices to industrial equipment.

The MAX667MJA boasts a low dropout voltage, typically just 150mV at full load, which enhances its efficiency and allows for longer battery life in portable applications. Furthermore, its output voltage is adjustable from 1.25V to 9.75V via external resistors, giving designers the freedom to tailor the output to their specific needs.

In terms of protection features, the MAX667MJA includes both thermal shutdown and current limit to safeguard the device and the load from excessive temperatures and currents. The device also offers a low quiescent current, which is beneficial for battery-powered applications where power conservation is crucial.

The MAX667MJA is available in an 8-pin CERDIP package, which provides robust physical protection and reliable thermal performance. Its operating temperature range of -55°C to +125°C ensures consistent operation even in extreme environments.

Maxim Integrated's commitment to quality is evident in the MAX667MJA's design, which is optimized for stability without the need for an external bypass capacitor, although adding one can improve transient response. This regulator is an excellent choice for engineers looking for a reliable, versatile power management solution that combines high performance with practical features.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Fremont Micro Devices USA
Lowest to $0.0737
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess