EN
  • EN
  • DE
  • IT

MAX669EUB+T

Part No MAX669EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.8 V to 28 V
Frequency - Switching 100kHz to 500kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 022024-MAX669EUB+T
Family Name MAX669
Introduction Date August 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX669EUB+T CAD Model

Description

Maxim Integrated's MAX669EUB+T: High-Efficiency, Step-Down DC-DC Converter

The MAX669EUB+T is a compact, high-performance step-down DC-DC converter designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is engineered to deliver a highly efficient power conversion solution suitable for a variety of electronic applications, ranging from portable devices to complex industrial systems.

At the heart of the MAX669EUB+T lies an advanced control circuit that enables it to provide a fixed output voltage of 3.3V or an adjustable output from 1.8V to 11V, making it incredibly versatile for different power requirements. The input voltage range of 5.5V to 25V allows for a wide array of source voltages, ensuring compatibility with numerous power supplies and battery configurations.

One of the standout features of the MAX669EUB+T is its impressive efficiency, which can reach up to 96%. This is achieved through its use of a synchronous rectifier and pulse-frequency modulation (PFM) control at light loads. The result is reduced power loss and improved battery life in portable applications, making it an ideal choice for energy-sensitive devices.

The device is encapsulated in a space-saving, 10-pin µMAX package, which is highly appreciated in the design of compact electronic assemblies. Its small footprint does not compromise its thermal performance, thanks to its excellent power dissipation capabilities, which are crucial for maintaining reliability and longevity.

Additional features of the MAX669EUB+T include a low quiescent current, thermal shutdown protection, and a soft-start feature that minimizes inrush current during startup, thus protecting downstream components. The converter also offers a frequency operation of 300kHz, which allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size and cost.

In summary, the MAX669EUB+T from Maxim Integrated is a highly efficient, versatile step-down DC-DC converter that offers excellent performance in a compact package. Its wide input voltage range, high efficiency, and robust protection features make it an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8650 $51.5700
43+ $2.3508 $101.0844
66+ $2.2773 $150.3018
91+ $2.2039 $200.5549
118+ $2.1304 $251.3872
158+ $1.9100 $301.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess