MAX669EUB/V+ Voltage Regulator by Maxim Integrated
The MAX669EUB/V+ is a highly efficient, compact, step-up DC-DC converter designed and manufactured by Maxim Integrated. This voltage regulator is tailored to deliver a stable and reliable power supply for a diverse range of applications, including portable devices, battery-powered equipment, and other electronics that require a higher voltage output from a lower voltage source.
Key Features
- Adjustable Output: The MAX669EUB/V+ offers an adjustable output voltage range, ensuring versatility and compatibility with various devices by allowing designers to set the desired output level.
- High Efficiency: This voltage regulator is engineered for high efficiency, which helps to minimize heat generation and prolong battery life in portable applications.
- Small Footprint: The device comes in a micro-sized package, making it an ideal solution for space-constrained applications.
- Low Quiescent Current: It features a low quiescent current that reduces standby power consumption, contributing to the overall energy efficiency of the end product.
- Wide Input Voltage Range: The input voltage range is broad, accommodating various battery technologies and configurations.
Applications
The versatility of the MAX669EUB/V+ makes it suitable for a wide array of applications, such as:
- Portable Electronics
- Handheld Devices
- Power Backup Systems
- Energy Harvesting
- Medical Devices
Technical Specifications
The MAX669EUB/V+ is built with the following technical specifications that make it a robust choice for power regulation needs:
- Package Type: µMAX-10
- Operating Temperature Range: -40°C to +85°C
- Switching Frequency: 600kHz (typical)
- Max Output Current: Depends on input voltage, output voltage, and external components
With its blend of efficiency, flexibility, and compact design, the MAX669EUB/V+ from Maxim Integrated stands out as a top-tier solution for power conversion challenges in modern electronic designs.