EN
  • EN
  • DE
  • IT

MAX6701SKA+T

Part No MAX6701SKA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LV SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, Adj, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1070508-MAX6701SKA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6701SKA+T CAD Model

Description

Maxim Integrated MAX6701SKA+T Microprocessor Supervisor

The MAX6701SKA+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits.

This supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. The MAX6701SKA+T monitors the supply voltage and keeps the µP in reset until that supply voltage reaches a stable operating level and maintains it for a minimum period (typically 140ms). The reset output remains operational with VCC as low as 1.2V, which is essential for low-voltage applications.

Featuring a factory-trimmed reset threshold, the MAX6701SKA+T provides a precision monitoring solution for systems operating at 5V. The device comes in a compact SOT-23 package, making it ideal for space-constrained applications. Its small size and high level of integration make it perfect for portable devices, embedded systems, and other applications where size and reliability are critical.

Key specifications of the MAX6701SKA+T include:

  • Reset Threshold Voltage: Factory-trimmed for 5V systems
  • Reset Timeout: Minimum 140ms reset pulse width ensures proper system reset
  • Supply Voltage Range: Operates down to 1.2V for reset functionality
  • Low Supply Current: Ideal for battery-powered equipment
  • Package: Available in a small SOT-23 package
  • Temperature Range: Operates over an extended temperature range

With its built-in watchdog timer, the MAX6701SKA+T can also monitor software execution within the µP, ensuring the system operates as expected. If the software fails to provide a periodic signal to the watchdog circuit, the device will issue a reset, helping to recover from software lock-up conditions.

In summary, the Maxim Integrated MAX6701SKA+T is a robust µP supervisory circuit that offers a mix of low power consumption, small size, and precision monitoring, making it a versatile choice for ensuring system stability in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1837
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $10.3102
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.7828
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
Infineon Technologies
IC SUPERVISOR PWR SUP MON 8DIP / Supervisor Channel
Lowest to $2.1448
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess