EN
  • EN
  • DE

MAX6707ASKA+T

Part No MAX6707ASKA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LV SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 705795-MAX6707ASKA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6707A
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6707ASKA+T CAD Model

Description

Maxim Integrated MAX6707ASKA+T Microprocessor Supervisory Circuit

The MAX6707ASKA+T from Maxim Integrated is a versatile microprocessor (µP) supervisory circuit designed to monitor power supplies and µP activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring and processor supervision.

This component is particularly suitable for use in portable, battery-powered devices due to its low power consumption. The MAX6707ASKA+T supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. The reset output remains asserted for a preset timeout period after V_CC has risen above the reset threshold level, providing a stable system reset.

Key features of the MAX6707ASKA+T include:

  • Precision Monitoring: It offers precision voltage monitoring of +2.5V, +3V, +3.3V, and +5V power-supply voltages, making it highly adaptable to various system requirements.
  • Low Power Consumption: With its low supply current of 5µA (typical), it is an energy-efficient solution for battery-operated devices.
  • Adjustable Reset Timeout: The device features an externally adjustable reset timeout period, allowing designers to tailor the system reset characteristics to specific application needs.
  • Manual Reset Input: A manual reset input is provided, enabling a reset to be triggered with an external push-button or logic signal.
  • Compact Package: Its compact 8-pin SOT-23 package makes it ideal for space-constrained applications.

The MAX6707ASKA+T operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in various environments. With its integrated features, this supervisory circuit simplifies design, reduces component count, and enhances system reliability, making it a preferred choice for designers looking to improve their power management solutions.

Overall, the MAX6707ASKA+T is an excellent choice for applications requiring reliable voltage monitoring and processor supervision without the need for complex configurations or additional external components.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess