The MAX6709EUB+TG096 is a highly reliable and versatile microprocessor (µP) supervisory circuit produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is designed to monitor power supplies in µP and digital systems, providing a crucial safety net for maintaining system integrity.
The device offers a quadruple voltage monitor with manual reset capability, ensuring that your system operates within safe voltage thresholds. It is ideal for use in a variety of applications, including computers, controllers, intelligent instruments, and portable/battery-powered equipment.
Key Features
-
Voltage Monitoring: Monitors up to four supply voltages simultaneously, which is essential for systems that operate on multiple power levels.
-
Adjustable Thresholds: The thresholds for voltage monitoring are adjustable, providing flexibility to cater to specific system requirements.
-
Manual Reset: Features a manual reset input, allowing for a system reset to be triggered by external factors or user intervention.
-
Compact Package: Comes in a space-saving, 10-pin µMAX package, making it suitable for use in space-constrained applications.
-
Power Supply Range: Supports a wide power supply range of 1.8V to 5.5V, accommodating various logic levels and ensuring compatibility with low-voltage systems.
-
Low Power Consumption: Designed for energy efficiency, this supervisory circuit has a low quiescent current, which is critical for battery-powered devices.
Applications
- Computers and Servers
- Embedded Systems
- Industrial Controllers
- Portable and Battery-Powered Devices
- Intelligent Instruments
With its robust feature set and Maxim Integrated's reputation for quality, the MAX6709EUB+TG096 is a superb choice for system designers looking to enhance the reliability and safety of their electronic systems.