EN
  • EN
  • DE

MAX6719UTYHD3+T

Part No MAX6719UTYHD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 3 Channel SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX6719
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6719UTYHD3+T-ND, MAX6719UTYHD3+TCT, MAX6719UTYHD3+TTR, MAX6719UTYHD3T, MAX6719UTYHD3+TDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925590-MAX6719UTYHD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6719UTYHD3+T CAD Model

Description

Maxim Integrated MAX6719UTYHD3+T Microprocessor Supervisory Circuits

The MAX6719UTYHD3+T is a sophisticated microprocessor (μP) supervisory circuit designed by Maxim Integrated to provide optimal reliability and performance in managing power supplies and monitoring system voltages. It is an essential component for systems that require precise voltage monitoring to ensure stable and secure operation.

This supervisory IC is particularly suitable for portable, battery-operated devices due to its compact SOT-23 package and low power consumption. It offers a quintuple voltage monitoring solution, making it an excellent choice for complex systems that need to supervise multiple supply voltages simultaneously.

Key Features:

  • Multiple Voltage Monitoring: The device can monitor up to five different voltages, which is ideal for systems with multiple power supply rails.
  • Low Power Consumption: With its ultra-low 1.6µA supply current, the MAX6719UTYHD3+T is designed to minimize the impact on battery life, extending the operational time of portable devices.
  • Adjustable Reset Thresholds: It includes externally adjustable reset thresholds, providing designers with the flexibility to set precise voltage levels according to specific system requirements.
  • Manual Reset Input: A manual reset input is available, allowing for an external trigger to initiate a system reset, which is useful for recovery from error states or during maintenance procedures.
  • Power-On Reset Delay: The device features a programmable delay time for the power-on reset signal, ensuring that the system has stabilized before normal operation commences.
  • High Accuracy: The MAX6719UTYHD3+T offers a high threshold accuracy of ±1.5% over temperature, ensuring reliable reset operation under varying conditions.

Applications:

The MAX6719UTYHD3+T is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Multi-Voltage Systems
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers

Overall, the Maxim Integrated MAX6719UTYHD3+T microprocessor supervisory circuit is a high-quality, reliable solution for systems requiring multiple voltage monitoring and precise supervisory functions to maintain efficient and secure operations.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.3164 $110.6328
3+ $45.3880 $136.1640
4+ $43.9697 $175.8788
6+ $42.5514 $255.3084
8+ $41.1330 $329.0640
10+ $36.8780 $368.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess