EN
  • EN
  • DE

MAX6751KA30/V+T

Part No MAX6751KA30/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Cap Tant Solid 100uF 15V H CASE 20% (7.24 X 3.81 X 2.79mm) SMD (0.01%FR) 0.9 Ohm 125°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Maximum Operating Temperature 125 °C
Max Power Dissipation 714 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 2
Operating Supply Current 5 µA
Overvoltage Threshold 1.607 V
Reset Active Low
RoHS Compliant
Type Multi-Voltage Supervisor
Undervoltage Threshold 1.544 V
Watchdog Timer Yes
Win Source Part Number 1075656-MAX6751KA30/V+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6751KA30/V+T CAD Model

Description

Maxim Integrated MAX6751KA30/V+T Voltage Detectors

The MAX6751KA30/V+T is a high-quality voltage detector designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient component is engineered to provide precise voltage monitoring solutions for a wide range of electronic applications, ensuring reliable operation and system stability.

Featuring a factory-set reset threshold voltage of 3.0V, the MAX6751KA30/V+T is tailored for systems that require consistent monitoring to prevent undervoltage conditions. It is an ideal choice for managing power supplies in portable devices, computers, and other sophisticated electronic equipment where maintaining the correct voltage is crucial for performance and safety.

This voltage detector comes in a small 8-pin SOT23 package, making it suitable for space-constrained applications. Its miniature footprint allows for a minimalistic design approach without compromising on functionality. The MAX6751KA30/V+T operates over a wide temperature range, from -40°C to +125°C, which ensures its reliability and performance in various environmental conditions.

One of the standout features of the MAX6751KA30/V+T is its low power consumption. It is designed to be energy-efficient, which is particularly beneficial for battery-powered devices where power conservation is essential. This characteristic extends the operational lifespan of the product it is incorporated into, thereby reducing maintenance and replacement costs.

The device also includes a manual reset input, which provides designers with the flexibility to trigger a system reset as needed. This can be a crucial feature for system recovery and troubleshooting. Additionally, the MAX6751KA30/V+T offers an active-low reset output, which remains asserted for a minimum of 140ms after the monitored voltage has risen above the reset threshold. This ensures a proper system reset and allows enough time for the power supply and processor to stabilize.

In summary, the Maxim Integrated MAX6751KA30/V+T voltage detector is a highly reliable and efficient component that provides critical voltage monitoring capabilities. Its small size, low power consumption, and robust feature set make it an excellent choice for a variety of electronic systems that require precise voltage control and system stability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess