EN
  • EN
  • DE

MAX6754UKLD3+T

Part No MAX6754UKLD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC DETECT VOLT WINDOW SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX6754
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 711084-MAX6754UKLD3+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6754UKLD3+T CAD Model

Description

Product Overview: MAX6754UKLD3+T from Maxim Integrated

The MAX6754UKLD3+T is a highly reliable, low-power voltage detector designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, micropower voltage detector is engineered to provide precision monitoring of voltage levels within electronic systems, ensuring stable and secure operation.

Key Features

  • Voltage Threshold Accuracy: The device offers an impressive threshold accuracy of ±2.5%, providing precise voltage monitoring to protect sensitive electronic components.
  • Low Power Consumption: With quiescent current as low as 1.2µA, the MAX6754UKLD3+T is an ideal solution for power-sensitive applications, extending battery life and reducing energy costs.
  • Adjustable Reset Timeout: The product features an externally adjustable reset timeout period, allowing designers to tailor the reset de-bounce timing to specific system requirements.
  • Operating Temperature Range: This voltage detector operates over a wide temperature range from -40°C to +125°C, making it suitable for various industrial and automotive environments.
  • Package Type: The device comes in a compact SOT23-5 package, which is space-efficient and ideal for space-constrained applications.

Applications

The MAX6754UKLD3+T is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Automotive Systems
  • Data Storage
  • Medical Devices
  • Industrial Control Systems

Product Benefits

Integrating the MAX6754UKLD3+T into your system design can offer numerous benefits. Its high accuracy ensures reliable operation and protection against undervoltage conditions. The low power consumption helps in designing energy-efficient products, which is particularly beneficial for battery-operated devices. The flexibility in setting the reset timeout period allows for customization to meet the needs of specific applications, adding to the overall versatility of the product.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6754UKLD3+T voltage detector is an excellent choice for designers looking to incorporate a reliable voltage monitoring solution in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1959 $53.8155
105+ $0.9813 $103.0365
160+ $0.9506 $152.0960
220+ $0.9199 $202.3780
285+ $0.8893 $253.4505
380+ $0.7973 $302.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess