EN
  • EN
  • DE

LTC3809EMSE-1#TRPBF

Part No LTC3809EMSE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP / DC/DC Cntrlr Single-OUT Step Down 600kHz 10-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783660-LTC3809EMSE-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3809-1
Introduction Date August 24, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3809EMSE-1#TRPBF CAD Model

Description

The LTC3809EMSE-1#TRPBF is a high-performance, synchronous step-down DC/DC controller designed and manufactured by Linear Technology. This advanced controller is engineered to provide low electromagnetic interference (EMI) while delivering efficient power conversion without the need for a current sense resistor (RSENSE).

Key Features:

  • No RSENSE Operation: Eliminates the need for a sense resistor, improving efficiency and saving board space.
  • Low EMI Emissions: Integrated features reduce EMI emissions, making it ideal for noise-sensitive applications.
  • High Efficiency: Synchronous operation provides high efficiency across a wide range of load currents.
  • Wide Input Voltage Range: Operates from a 4V to 38V input, accommodating a variety of power sources.
  • Adjustable Switching Frequency: User-programmable from 300kHz to 4MHz, allowing optimization for efficiency or component size.
  • Phase-Lockable Frequency: 250kHz to 2.25MHz for noise-sensitive applications.
  • Power Good Output: Indicates when the output voltage is within nominal operation range.
  • Low Dropout Operation: Maintains output regulation during periods of low input voltage.

Applications:

  • Telecommunications
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Systems
  • Automotive Power Systems

The LTC3809EMSE-1#TRPBF is packaged in a compact MSOP-10 package, which is ideal for space-constrained applications. Its robust design ensures reliable performance in harsh environments, and its high switching frequency capability can be leveraged to design compact power supply solutions with small external components.

With its advanced features and versatile application range, the LTC3809EMSE-1#TRPBF is an excellent choice for designers looking to optimize power efficiency and minimize EMI in their systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4960 $52.4160
49+ $2.0480 $100.3520
76+ $1.9840 $150.7840
105+ $1.9200 $201.6000
135+ $1.8560 $250.5600
181+ $1.6640 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess