EN
  • EN
  • DE

MAX6776XKA+T

Part No MAX6776XKA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR BATT LP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 073919-MAX6776XKA+T
Ultra Librarian 3D Model Ultra Librarian MAX6776XKA+T CAD Model

Description

Maxim Integrated's MAX6776XKA+T - A Robust Voltage Monitor and Reset IC

The MAX6776XKA+T from Maxim Integrated is a high-quality, precision voltage monitor and reset IC designed to ensure the reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other digital systems. This compact device is a quintessential component for any application requiring accurate monitoring of power supply voltages to safeguard system integrity.

Encased in a small, 8-pin SOT23 package, the MAX6776XKA+T offers a low-power, space-saving solution for a wide range of products. This device is particularly well-suited for portable and battery-powered equipment due to its low quiescent current and miniature footprint. It is also an excellent choice for automotive, industrial, and consumer electronics where precise voltage monitoring is critical.

One of the standout features of the MAX6776XKA+T is its ability to monitor multiple voltages without the need for external components. The IC includes an adjustable reset threshold voltage that allows designers to tailor the reset function to the specific needs of their application. This flexibility is complemented by an externally adjustable reset timeout period, which provides additional control over the reset behavior.

The device ensures system reliability through its reset output stage, which can be configured as either push-pull or open-drain, depending on the requirements of the application. The reset signal generated by the MAX6776XKA+T is guaranteed to remain valid with VCC as low as 1V, ensuring that the system can respond to undervoltage conditions effectively.

For applications that demand high accuracy, the MAX6776XKA+T does not disappoint. It features a factory-trimmed reset threshold voltage with tight accuracy, ensuring that systems are protected against unacceptable voltage variations. Additionally, the device is tolerant to brief voltage transients, thanks to its built-in debounce timer, which prevents false triggering of the reset signal due to noise or ripple on the monitored supply line.

In summary, the MAX6776XKA+T from Maxim Integrated is a versatile, reliable, and precise voltage monitoring solution that offers designers a high degree of flexibility and performance in a compact package. Its robust feature set makes it an ideal choice for a multitude of applications where voltage integrity is paramount.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess