EN
  • EN
  • DE

MAX6793TPLD3+T

Part No MAX6793TPLD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC REG LIN W/SPR VSR 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Regulator/Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.625V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 705999-MAX6793TPLD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6793
Introduction Date November 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6793TPLD3+T CAD Model

Description

The MAX6793TPLD3+T from Maxim Integrated is a state-of-the-art linear regulator with a high level of integration designed for automotive and industrial applications. This precision, high-voltage, triple-output linear regulator integrates a reset and watchdog timer to provide a robust power management solution.

Key Features

  • Triple Output: The device offers three regulated outputs, making it a versatile solution for systems that require multiple voltage levels.
  • Adjustable Reset Threshold: The integrated reset function allows for an adjustable threshold, ensuring flexibility and reliability for system monitoring.
  • Watchdog Timer: An on-chip watchdog timer enhances system safety by monitoring the microcontroller or processor activity, providing an additional layer of protection.
  • Wide Input Voltage Range: Capable of handling a broad range of input voltages, this regulator supports various applications without the need for additional power conditioning.
  • Thermal Shutdown: The device includes a thermal shutdown feature to prevent damage from overheating, ensuring long-term reliability.

Applications

The MAX6793TPLD3+T is well-suited for a range of applications, particularly in the automotive industry where high reliability and performance are crucial. It can be used in power supply circuits for microcontrollers, sensors, and other electronic control units (ECUs) within vehicles. Additionally, its robustness makes it ideal for industrial control systems, where stable power and system monitoring are essential.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6793TPLD3+T is no exception. It is designed to meet stringent automotive and industrial standards, ensuring performance and durability in harsh environments. With its integrated features and reliable operation, this linear regulator is an excellent choice for designers looking to enhance system stability and extend operational life.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5981 $59.7753
31+ $3.7734 $116.9754
48+ $3.6556 $175.4688
66+ $3.5366 $233.4156
85+ $3.4188 $290.5980
114+ $3.0654 $349.4556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess