EN
  • EN
  • DE

MAX6804US30D1+T

Part No MAX6804US30D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3V 2.85V to 5V 4-Pin(3+Tab) SOT-143 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-253-4
Height 1.22 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 3.054 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.946 V
Min Supply Voltage 700 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 5 µA
Output Current 20 mA
Overvoltage Threshold 3.054 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 1 ms
RoHS Compliant
Threshold Voltage 3 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.946 V
Watchdog Timer No
Win Source Part Number 1075666-MAX6804US30D1+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6804US30D1+T CAD Model

Description

Maxim Integrated MAX6804US30D1+T Microprocessor Reset Circuit

The MAX6804US30D1+T from Maxim Integrated is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial function in ensuring system stability by resetting the microprocessor during power-up, power-down, and brown-out conditions. The device helps to prevent erroneous operation when the supply voltage falls below a predetermined threshold.

This supervisory circuit operates with a nominal supply voltage of 3.0V, making it suitable for low voltage applications such as portable devices, embedded systems, and other electronics that require energy efficiency. The MAX6804US30D1+T comes in a space-saving SOT-143 package, which is ideal for systems where board space is at a premium.

One of the key features of the MAX6804 is its ability to assert a reset signal whenever the VCC supply voltage drops below the factory-set reset threshold level. The reset output remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring the µP has sufficient time to stabilize and initialize properly. This timeout period is typically 140ms, which helps to prevent system errors during transient conditions.

The device boasts a low supply current of only 10µA, contributing to the overall power efficiency of the system it is integrated into. Additionally, the MAX6804US30D1+T is characterized for operation over a wide temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

The MAX6804US30D1+T also features an active-low RESET output, which provides a guaranteed valid reset signal down to VCC = 1V. This feature is particularly important for systems that operate at low voltages and may experience significant drops in power supply levels.

Overall, the Maxim Integrated MAX6804US30D1+T is a robust and essential component for any system that relies on a microprocessor or microcontroller. It helps to ensure that digital systems operate correctly by providing a reliable reset mechanism during power disturbances, thereby enhancing the stability and reliability of the application it serves.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess