The MAX6807XR46+T is a microprocessor (µP) supervisory circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This small, high-precision voltage monitor is specifically engineered to maintain system integrity by monitoring the power supply voltage in digital systems.
Key Features
- Voltage Monitoring Accuracy: The device boasts an impressive threshold voltage accuracy of ±2.5%, ensuring reliable monitoring and protection for sensitive electronic components.
- Low Power Consumption: With a quiescent current of just 5.5µA, the MAX6807XR46+T is ideal for battery-operated and portable applications where power efficiency is paramount.
- Reset Timeout: It features an internally fixed reset timeout period of 140ms (min), providing a predictable delay before system reset to allow for proper stabilization.
- Versatile Operating Voltage Range: The device operates over a wide voltage range of 1.2V to 5.5V, accommodating a variety of digital systems and power supply configurations.
- Compact SOT Package: The MAX6807XR46+T is available in a tiny SOT23 package, making it suitable for space-constrained applications.
- Temperature Range: It is designed to operate over the extended -40°C to +125°C temperature range, ensuring performance in a wide range of environmental conditions.
Applications
The MAX6807XR46+T is versatile and can be used in a multitude of applications, including:
- Portable/Battery-Powered Equipment
- Embedded Systems
- Computers and Servers
- Data Storage Systems
- Medical Devices
- Automotive Systems
Reliability and Support
Maxim Integrated provides comprehensive technical support for the MAX6807XR46+T, including detailed datasheets, application notes, and design resources. Customers can rely on the quality and performance of Maxim's products, backed by their expertise in delivering high-performance integrated circuits that meet the rigorous demands of the electronics industry.