EN
  • EN
  • DE

MAX6817EUT-T

Part No MAX6817EUT-T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC DEBOUNCER SWITCH DUAL SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Switch Interfacing
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 213972-MAX6817EUT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6817EUT-T CAD Model

Description

Maxim Integrated MAX6817EUT-T Single/Dual, Low-Voltage, Low-Power µP Reset Circuits

The MAX6817EUT-T from Maxim Integrated is a compact, highly reliable single/dual low-voltage, low-power microprocessor (µP) reset circuit designed to monitor power supplies in digital systems. It provides a crucial safeguard for sensitive electronic equipment, ensuring that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.

This particular device comes in a tiny 6-pin SOT-23 package, making it an ideal choice for space-constrained applications. The MAX6817EUT-T operates over a wide voltage range from 1.0V to 5.5V, which allows it to support a variety of low-voltage applications including portable devices, handheld electronics, and other battery-operated equipment.

One of the key features of the MAX6817EUT-T is its low power consumption, drawing a quiescent current of only 1µA, which is beneficial for extending the battery life in portable applications. Additionally, it offers an adjustable reset threshold voltage, which can be configured by external resistors, allowing designers to tailor the reset threshold to specific system requirements.

The device also includes a manual reset input that enables a system reset to be triggered with an external switch or logic signal. This feature provides an extra layer of control for system operators or maintenance personnel. Furthermore, the MAX6817EUT-T incorporates a debounce circuit that filters out any spurious noise on the manual reset input, ensuring reliable operation.

The reset output is available in both active-low and active-high configurations, which adds to the versatility of the device, making it compatible with a wide range of microprocessors and other digital ICs. The reset output is guaranteed to be in the correct state for VCC down to 1.0V, which assures proper system reset even during low-voltage conditions.

With its robust feature set and Maxim Integrated's reputation for high-quality electronic components, the MAX6817EUT-T is an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.9061
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,170 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess