EN
  • EN
  • DE

MAX685ETG+

Part No MAX685ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST INV ADJ 0.44A 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive and Negative (Dual Rail)
Topology Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage -1.27V, 2.7V
Output Voltage MAX 24V, -9V
Output Current 440mA (Switch)
Frequency - Switching 220kHz, 400kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 706101-MAX685ETG+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX685
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX685ETG+ CAD Model

Description

Maxim Integrated MAX685ETG+ Power Management IC

The Maxim Integrated MAX685ETG+ is a highly integrated power-management IC designed to cater to the needs of compact and power-efficient solutions in various applications. This versatile chip offers a comprehensive set of features that make it ideal for portable devices, such as smartphones, tablets, and other handheld electronics, where space is at a premium and power efficiency is crucial.

At the heart of the MAX685ETG+ is its ability to provide multiple regulated outputs from a single input, thanks to its built-in DC-DC converters and LDO regulators. The device supports a wide input voltage range, making it suitable for battery-powered applications. It also includes a SIM card power supply, which is essential for mobile devices that require connectivity.

One of the key advantages of the MAX685ETG+ is its high level of integration. The chip includes a step-up DC-DC converter, two step-down DC-DC converters, and two LDOs, all of which are programmable via an I2C-compatible interface. This allows designers to fine-tune the power management settings to match the specific requirements of their application, optimizing performance and power consumption.

The MAX685ETG+ also features a range of protective measures to ensure the safety and longevity of the end device. These include overvoltage protection, thermal shutdown, and current limiting, which safeguard the device against common electrical hazards. Furthermore, the IC's small 24-pin TQFN package (4mm x 4mm) minimizes the footprint on the PCB, freeing up space for other critical components.

For engineers and designers looking for a reliable and efficient power management solution, the Maxim Integrated MAX685ETG+ offers an excellent balance of performance, integration, and protection. Its versatility and programmability make it a top choice for powering the next generation of portable electronic devices.

Key Features:

  • Integrated step-up and step-down DC-DC converters
  • Dual LDO regulators for additional power rails
  • Wide input voltage range for battery-powered applications
  • I2C-compatible interface for programmable settings
  • Overvoltage protection, thermal shutdown, and current limiting
  • Compact 24-pin TQFN package

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $0.9779
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.0038
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1948 $51.1168
39+ $2.6214 $102.2346
60+ $2.5395 $152.3700
82+ $2.4575 $201.5150
106+ $2.3756 $251.8136
141+ $2.1299 $300.3159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess