EN
  • EN
  • DE

MAX6864UK26D3S

Part No MAX6864UK26D3S
Manufacturer Maxim Integrated
Description Nanopower μP Supervisory Circuits with Manual Reset and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214713-MAX6864UK26D3S
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6864UK26D3S CAD Model

Description

Maxim Integrated MAX6864UK26D3S Microprocessor Reset Circuit

The Maxim Integrated MAX6864UK26D3S is a highly reliable and precision microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with +2.5V, +3V, +3.3V, and +5V powered circuits.

This compact supervisory circuit is particularly well-suited for portable and small electronics, where space is at a premium and high levels of integration are valued. The MAX6864UK26D3S comes in a small SOT23 package, making it ideal for applications where space-saving is crucial, such as handheld devices, laptops, and IoT gadgets.

The device features a factory-set reset threshold voltage of 2.63V, which helps to ensure that the µP resets reliably on power-up, power-down, and brownout conditions. The reset output remains asserted for a minimum timeout period of 140ms after V_CC has risen above the reset threshold, providing the system with ample time to stabilize during power-up.

Additional features of the MAX6864UK26D3S include a manual reset input, which allows for a system reset to be triggered with an external pushbutton or logic signal. This feature enhances the flexibility and control for system designers, allowing for resets to be initiated as needed by the user or system conditions.

The device operates over a wide temperature range of -40°C to +125°C, making it suitable for use in various environments, from industrial applications to outdoor electronics. The low supply current of 5.5µA (typical) is another benefit, ensuring minimal power consumption and thus preserving battery life in portable applications.

In summary, Maxim Integrated's MAX6864UK26D3S is a robust and compact solution for system monitoring and reset functions. Its precision voltage monitoring, small form factor, and additional features like manual reset make it an excellent choice for a wide range of applications that require reliable operation and efficient use of space.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess