EN
  • EN
  • DE

MAX6879ETE+T

Part No MAX6879ETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SEQUENCE/SUPERVISOR 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 2
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 706129-MAX6879ETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6879
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6879ETE+T CAD Model

Description

Maxim Integrated MAX6879ETE+T Power-Supply Sequencer

The MAX6879ETE+T from Maxim Integrated is a sophisticated power-supply sequencer designed to manage power-up and power-down sequences for multiple voltage rails in complex electronic systems. This device is particularly valuable in applications where precise control of the power sequence is critical, such as in servers, telecommunications, networking equipment, and industrial systems.

Encased in a compact 16-pin TQFN package, the MAX6879ETE+T offers a space-saving solution for densely packed PCBs. Its wide operating voltage range of 2.7V to 5.5V makes it versatile for various power environments, ensuring compatibility with a broad spectrum of power supplies and systems.

One of the key features of the MAX6879ETE+T is its ability to sequence up to four power rails with precision. It provides four sequencing channels that can be programmed via external resistors, allowing designers to tailor the power-up and power-down order to the specific needs of their application. This flexibility helps prevent damage to sensitive components that may arise from incorrect voltage application and ensures a reliable system startup and shutdown.

The device also includes a range of protective features to safeguard the system from power-related anomalies. It offers undervoltage lockout (UVLO) to ensure that each power rail is within an acceptable voltage range before enabling the subsequent rail. Additionally, the MAX6879ETE+T has overvoltage protection (OVP) and power-good outputs, providing real-time feedback on the status of each voltage rail. This feedback can be used for diagnostic purposes or to trigger external systems in case of a power fault.

For enhanced system reliability, the MAX6879ETE+T incorporates a manual reset input, allowing for a system reset without cycling the power supply. This feature is particularly useful for system maintenance or in the event of a system hang-up, ensuring minimal downtime and swift recovery.

In summary, the MAX6879ETE+T from Maxim Integrated is a highly reliable and flexible solution for managing power sequences in multi-rail systems. Its compact form factor, programmability, and protective features make it an ideal choice for designers looking to optimize the power integrity and reliability of their advanced electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess