EN
  • EN
  • DE

MAX687CPA

Part No MAX687CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.04V @ 200mA (Typ)
Output Current 1A
Operating Supply Current 25μA to 250μA
Control Features Current Limit, Enable, Power Fail
Protection Operating Temperature 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.04V @ 200mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073949-MAX687CPA
Ultra Librarian 3D Model Ultra Librarian MAX687CPA CAD Model

Description

Introducing the MAX687CPA: A High-Performance Voltage Regulator from Maxim Integrated

The MAX687CPA is a precision voltage regulator designed and manufactured by Maxim Integrated, a company renowned for its high-quality and innovative integrated circuits. This regulator is part of Maxim's extensive range of power management solutions and is engineered to provide stable and reliable voltage regulation for a wide variety of applications.

Key Features

  • Wide Input Voltage Range: The MAX687CPA operates over a broad range of input voltages, making it versatile for various applications that require different power levels.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and improving overall system efficiency.
  • High Accuracy: The voltage regulator maintains a high level of accuracy, which is critical for sensitive electronic components that require a consistent power supply.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the device and the application from potential damage due to overheating or excessive current draw.

Applications

The MAX687CPA is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Consumer electronics
  • Automotive electronics

Reliability and Quality Assurance

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX687CPA is no exception, undergoing rigorous testing and quality control measures to ensure it performs to the specifications under various conditions. Customers can trust this voltage regulator to deliver consistent performance and longevity.

Whether you are designing a sophisticated microprocessor system or a simple consumer electronic device, the MAX687CPA from Maxim Integrated is an excellent choice for your voltage regulation needs. Its combination of features, flexibility, and reliability make it a valuable component in any power management design.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0520 $60.7800
35+ $3.3248 $116.3680
54+ $3.2208 $173.9232
75+ $3.1170 $233.7750
96+ $3.0131 $289.2576
129+ $2.7013 $348.4677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess