The SN74LVC1G00MDBVREP is a versatile, high-performance single 2-input positive-NAND gate manufactured by Texas Instruments, designed for use in a wide range of electronic applications. This particular device is part of TI's expansive SN74 family, known for their reliability and flexibility in various logic functions. The SN74LVC1G00MDBVREP is specifically engineered to meet the stringent requirements of automotive and industrial applications with its enhanced product-change notification (PCN) and product longevity program.
Key Features:
- Logic Type: 2-Input Positive-NAND Gate
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a broad spectrum of logic-level requirements and ensuring compatibility with mixed-voltage systems.
- Logic Family: LVC - Low-Voltage CMOS, which offers high-speed operation while maintaining low power consumption.
- Output Drive Capability: Capable of driving up to ±24 mA at the output, providing robust signaling in various loads.
- Operating Temperature: Designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
- Package: Available in a compact SOT-23-5 package, ideal for space-constrained applications.
- Enhanced Features: Includes enhanced electrostatic discharge (ESD) protection and is fully specified for partial-power-down applications using Ioff.
Applications:
The SN74LVC1G00MDBVREP is designed for a broad array of applications, including:
- Automotive systems and controls
- Industrial automation
- Telecommunication infrastructure
- Data processing
- Consumer electronics
- Portable and battery-powered devices
With its robust design and advanced features, the SN74LVC1G00MDBVREP from Texas Instruments is an excellent choice for designers looking for a reliable and high-performing logic gate solution. Its compatibility with various voltage levels and temperature resilience ensures that it can be integrated into a multitude of high-demand environments and applications.