EN
  • EN
  • DE

MAX688CPA

Part No MAX688CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.04V @ 200mA (Typ)
Output Current 1A
Operating Supply Current 25μA to 250μA
Control Features Current Limit, Enable, Power Fail
Protection Operating Temperature 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.04V @ 200mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 207525-MAX688CPA
Ultra Librarian 3D Model Ultra Librarian MAX688CPA CAD Model

Description

Maxim Integrated MAX688CPA Voltage Converter

The MAX688CPA from Maxim Integrated is a highly efficient, compact, and reliable voltage converter designed to meet the needs of a wide range of electronic applications. This component is specifically engineered to provide a precise voltage conversion solution, ensuring stable and consistent performance for devices requiring voltage regulation.

Key Features

  • Step-Up Voltage Conversion: The MAX688CPA is capable of stepping up lower voltages to higher voltages, making it ideal for applications where the input voltage is insufficient for the required operation.
  • High Efficiency: With its advanced design, this voltage converter operates with high efficiency, minimizing energy loss and heat generation, which is critical for battery-powered devices.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications and ensuring compatibility with a variety of circuits.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for extending battery life in portable applications.
  • Compact Package: The MAX688CPA comes in a compact 8-pin DIP package, which allows for easy integration into space-constrained designs without sacrificing performance.

Applications

The MAX688CPA is suitable for a diverse array of applications, including but not limited to:

  • Battery-Powered Devices
  • Portable Consumer Electronics
  • Handheld Instruments
  • Power Supply Backup Systems
  • Medical Devices

Technical Specifications

The technical specifications of the MAX688CPA include:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Adjustable based on external components
  • Switching Frequency: Defined by Maxim Integrated for optimal performance
  • Operating Temperature Range: Specified to ensure reliability under various environmental conditions
  • Package Type: 8-pin DIP

Overall, the Maxim Integrated MAX688CPA voltage converter is a versatile and efficient solution for a multitude of electronic applications requiring stable voltage conversion. Its combination of performance, efficiency, and adaptability makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess