EN
  • EN
  • DE

MAX6902EKA

Part No MAX6902EKA
Manufacturer Maxim Integrated
Description PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214727-MAX6902EKA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6902EKA CAD Model

Description

The MAX6902EKA from Maxim Integrated is a compact, serial real-time clock (RTC) that is designed to provide precise time and date information for a wide range of applications. This RTC is housed in a small 8-pin SOT23 package, making it an ideal choice for space-constrained applications where maintaining accurate timekeeping is essential.

Key Features

  • Timekeeping Accuracy: The device maintains accurate timekeeping with a precision of seconds, minutes, hours, day, date, month, and year information. The accuracy of the clock is maintained within the specified range even during temperature fluctuations.
  • Extended Operating Temperature Range: The MAX6902EKA operates over a wide temperature range, making it suitable for demanding environments.
  • Low Power Consumption: Designed for low power consumption, it helps in prolonging battery life in portable applications.
  • Serial Interface: The device features a simple serial interface that allows easy communication with microcontrollers and other digital systems.
  • Automatic Leap Year Compensation: It includes an automatic leap year compensation valid up to 2100, ensuring the calendar remains accurate without manual adjustments.

Applications

The MAX6902EKA is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Consumer electronics
  • Telematics
  • Industrial systems
  • Embedded systems

Easy Integration

Integrating the MAX6902EKA into a system is straightforward due to its simple serial interface and minimal external component requirements. The small footprint also allows for easy placement on a PCB, making it an excellent choice for designs where space is at a premium.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6902EKA is no exception. Customers can expect robust performance and dedicated support for their timekeeping requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2682 $51.2184
29+ $3.5021 $101.5609
45+ $3.3926 $152.6670
61+ $3.2832 $200.2752
79+ $3.1738 $250.7302
106+ $2.8454 $301.6124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 832 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess