EN
  • EN
  • DE

MAX6912AESA

Part No MAX6912AESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706155-MAX6912AESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6912AESA CAD Model

Description

The MAX6912AESA from Maxim Integrated is a high-performance, compact keypad controller designed for applications requiring interface with a matrix keypad or a rotary switch. This device is part of Maxim's extensive portfolio of mixed-signal integrated circuits, renowned for their reliability and precision.

Key Features

  • Interface Versatility: The MAX6912AESA is capable of interfacing with a variety of keypads, making it a versatile solution for multiple applications. It supports 3x3 matrix keypads up to 8x8, giving designers flexibility in their interface designs.
  • Low Power Consumption: Designed for battery-powered devices, the MAX6912AESA has a low power consumption profile, which helps in extending battery life and reducing power-related design constraints.
  • Integrated Debounce: The device comes with an integrated debounce circuitry, eliminating the need for external components and ensuring reliable keypress detection.
  • Easy Communication: It offers an I²C-compatible serial interface, allowing for simple integration with microcontrollers and other digital systems, facilitating easy communication and data transfer.

Applications

The MAX6912AESA is ideal for a wide range of applications, including:

  • Portable electronic devices
  • Security systems
  • Industrial controls
  • Medical equipment
  • Automotive interfaces

Technical Specifications

The device is available in a 16-pin NSOIC package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for various environmental conditions. The MAX6912AESA is designed to work with a 2.7V to 5.5V power supply, accommodating a range of power sources.

Conclusion

The MAX6912AESA by Maxim Integrated stands out as a robust and versatile keypad controller, designed to meet the demanding requirements of modern electronic systems. With its low power consumption, integrated debounce, and flexible interface options, it provides a reliable and efficient solution for designers looking to incorporate keypad functionality into their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess