EN
  • EN
  • DE

MAX691AMJE/883

Part No MAX691AMJE/883
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706157-MAX691AMJE/883
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX691AMJE/883 CAD Model

Description

Overview of MAX691AMJE/883 from Maxim Integrated

The MAX691AMJE/883 is a high-quality microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products. This device is specifically engineered to monitor power supplies and microprocessor activity in digital systems, providing excellent reliability and functionality. Its purpose is to ensure that the system operates correctly even in the face of power supply fluctuations or failures.

Key Features

  • Power Supply Monitoring: The MAX691AMJE/883 constantly checks the power supply voltage levels to ensure they are within acceptable thresholds. This helps in preventing data corruption and hardware damage caused by unexpected power failures or brownouts.
  • Microprocessor Reset: It features an automatic reset output that is activated during power-up, power-down, and brownout conditions. This ensures that the µP starts in a known state and prevents code execution errors.
  • Backup Battery Switchover: In the event of a primary power failure, the MAX691AMJE/883 seamlessly switches to a backup battery, maintaining power to volatile memory and other critical circuitry.
  • Watchdog Timer: The integrated watchdog timer ensures that the µP does not hang in a faulty state by forcing a system reset if the µP fails to provide periodic timing signals.
  • Power Fail Input: An additional power fail input provides an early warning of an impending power failure, allowing the system to execute shutdown procedures and save critical data.

Applications

The MAX691AMJE/883 is ideal for use in high-reliability systems that require robust power supply monitoring and µP supervision. Its applications include:

  • Embedded systems
  • Military and aerospace electronics
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices

Quality and Reliability

As a product in the 883 series from Maxim Integrated, the MAX691AMJE/883 meets stringent quality and reliability standards required for military-grade components. It is packaged in a 16-lead JEDEC standard hermetic package, ensuring durability and resistance to harsh environmental conditions.

In summary, the MAX691AMJE/883 is a comprehensive solution for systems that demand precise monitoring and control over power supply and microprocessor functionality, making it an indispensable component for mission-critical applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $171.4286 $171.4286
2+ $165.7143 $331.4286
3+ $148.5715 $445.7145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess