EN
  • EN
  • DE

MAX693ACWE+

Part No MAX693ACWE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 140523-MAX693ACWE+
Ultra Librarian 3D Model Ultra Librarian MAX693ACWE+ CAD Model

Description

Maxim Integrated MAX693ACWE+ Microprocessor Supervisory Circuit

The MAX693ACWE+ is a high-quality microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This essential component provides monitoring and control functions that are critical for µP systems, ensuring reliable operation and protection against system failures. The MAX693ACWE+ is particularly suited for use in microprocessor-based systems where it can monitor power supplies and provide a backup battery switchover, write protection for nonvolatile RAM, and reset generation during power-up, power-down, and brown-out conditions.

Key Features:

  • Power Supply Monitoring: The device constantly monitors the power supply voltage and ensures that it remains within acceptable thresholds, providing a reset output during outages or undervoltage conditions. This feature is crucial for preventing system errors and data corruption.
  • Battery Backup Switching: The MAX693ACWE+ includes an automatic battery backup switching function that enables the system to continue running in the event of a primary power failure, making it ideal for critical applications where data integrity is paramount.
  • Memory Write Protection: It offers write protection for nonvolatile RAM, which is essential to prevent accidental data alteration during low voltage or power failure conditions.
  • Programmable Reset Timeout: The reset timeout period is programmable, allowing designers to tailor the reset signal to the specific requirements of their system.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range, making it suitable for use in various environments.

Applications:

The MAX693ACWE+ is versatile and can be employed in a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

This supervisory circuit is encapsulated in a 16-SOIC W package, offering a compact form factor for space-constrained applications. Its robust design and comprehensive feature set make the MAX693ACWE+ an indispensable component for systems that require reliable monitoring and protection for their microprocessors.

By incorporating the MAX693ACWE+ into your design, you can enhance system reliability, extend operational life, and reduce the risk of data loss or system failure, thus ensuring a higher level of confidence in your product's performance.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess