EN
  • EN
  • DE

MAX6950CEE

Part No MAX6950CEE
Manufacturer Maxim Integrated
Description Serially Interfaced, +2.7V to +5.5V, 5- and 8-Digit LED Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214750-MAX6950CEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6950CEE CAD Model

Description

Maxim Integrated MAX6950CEE LED Display Driver

The MAX6950CEE from Maxim Integrated is a compact, serially interfaced LED display driver that is designed to control up to five 7-segment numeric LED displays, bar-graph displays, or 40 individual LEDs. This powerful driver is integrated into a 16-pin QSOP package, making it an ideal solution for applications where space is at a premium.

One of the key features of the MAX6950CEE is its built-in multiplex scan circuitry, which allows it to drive the displays with a high level of brightness while minimizing power consumption. This is particularly useful for battery-powered devices where energy efficiency is crucial. Additionally, the device supports a wide range of LED brightness levels through its internal pulse-width modulation (PWM) control, which provides users with the flexibility to adjust the display brightness to suit their specific requirements.

The driver interfaces with microcontrollers via a 4-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, as well as most other serial interfaces. This feature simplifies the connection to the host microcontroller and reduces the number of I/O pins required for display control, freeing them up for other functions in the system.

Another advantage of the MAX6950CEE is its built-in error detection features. It includes an open-circuit detection mode that identifies any LED segment that is not properly functioning, thereby ensuring the reliability and consistency of the display output.

The device operates from a single 2.7V to 5.5V supply, making it versatile for use in a wide range of applications. It is commonly used in handheld instruments, panel meters, set-top boxes, and any other system that requires a high-quality, easily readable LED display.

Overall, the MAX6950CEE from Maxim Integrated provides designers with a highly integrated, reliable, and easy-to-use solution for driving LED displays. Its compact size, energy efficiency, and robust feature set make it an excellent choice for a variety of electronic products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess