EN
  • EN
  • DE

MAX6954AAX+T

Part No MAX6954AAX+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description LED Driver 128 Segment 30000uA Supply Current Automotive 36-Pin SSOP T/R / IC DRVR DSPL LED 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Display Type LED
Configuration 7, 14, 16 Segment, Common Cathode
Interface 4-Wire Serial
Digits or Characters 8 Digits, 16 Digits
Operating Supply Current 22mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 786901-MAX6954AAX+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6954
Introduction Date October 01, 2002
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6954AAX+T CAD Model

Description

The MAX6954AAX+T from Maxim Integrated is a versatile and high-performance LED display driver, designed to control up to 16 digits 7-segment, 8 digits 14-segment, or 128 individual LEDs. Members of the MAX6954 series are well-suited for applications requiring dynamic and informative display interfaces such as industrial control panels, set-top boxes, and instrumentation displays.

This powerful integrated circuit is available in a compact 36-SSOP package, making it ideal for space-constrained applications. It operates over a wide voltage range of 2.7V to 5.5V, ensuring compatibility with a variety of logic levels and providing design flexibility.

The MAX6954AAX+T employs a multiplexing scheme that reduces the number of required I/O pins, which simplifies the connection to microcontrollers or other control interfaces. It supports both serial and parallel interface options, including SPI, I²C, and a four-wire interface, enabling easy integration into existing systems with minimal additional components.

One of the standout features of the MAX6954AAX+T is its built-in hexadecimal font map, which simplifies the process of displaying alphanumeric characters. This font map can be bypassed for full control over each segment, allowing for the display of custom characters and symbols. Additionally, the driver includes features such as intensity control for brightness adjustment, digit scanning with display blanking options, and the ability to detect and manage open or shorted LEDs, enhancing reliability and user experience.

For designers and engineers looking to create an interactive and dynamic display system, the MAX6954AAX+T provides a robust and flexible solution. Its integration of key display functionalities, along with its ease of use and adaptability, make it an excellent choice for a wide array of applications where clear and effective visual communication is essential.

Maxim Integrated's commitment to quality and performance is evident in the MAX6954AAX+T, offering a reliable and efficient way to drive sophisticated LED displays in modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess