EN
  • EN
  • DE

MAX6956AAX/V+

Part No MAX6956AAX/V+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR LED PORT 20/28 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver 36-SSOP
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 36-BSOP (0.295", 7.50mm Width)
Case / Package 36-SSOP
Family Name MAX6956
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882328-MAX6956AAX/V+
Ultra Librarian 3D Model Ultra Librarian MAX6956AAX/V+ CAD Model

Description

Maxim Integrated MAX6956AAX/V+ Product Overview

The MAX6956AAX/V+ from Maxim Integrated is a versatile, serially interfaced LED display driver and I/O expander that is designed to minimize the complexity and number of components required to control up to 28 LED displays or discrete LEDs. This powerful device operates with a 2-wire, I²C-compatible serial interface, making it an ideal choice for applications where pin and board space is at a premium, such as handheld devices, industrial control panels, and LED-based signage.

With its wide supply voltage range of 2.7V to 5.5V, the MAX6956AAX/V+ is flexible enough to be used in both 3.3V and 5V systems. The device integrates a built-in 8-bit PWM intensity control for each LED, allowing for precise brightness control and the possibility to create sophisticated lighting effects without the need for external components.

The MAX6956AAX/V+ supports the control of both common-cathode and common-anode 7-segment displays, and it can drive up to 8 digits of 7-segment displays or a combination of segmented displays and discrete LEDs. This feature makes it a highly adaptable solution for a wide range of display requirements.

Key features of the MAX6956AAX/V+ include:

  • Individual LED current control for uniform brightness
  • Internal multiplexing circuitry with digit and segment drivers
  • 28 output ports with constant-current sink capabilities
  • Open-drain output option for discrete LEDs
  • Programmable transition effects for eye-catching display changes
  • Thermal shutdown and overvoltage protection for improved safety and reliability
  • Compact 36-pin SSOP package for space-saving designs

Whether you're developing consumer electronics, automotive dashboards, or industrial control interfaces, the MAX6956AAX/V+ provides an efficient and elegant solution for controlling multiple LEDs with minimal I/O lines. Its integration of display driver and I/O expander functionalities, along with its robust protection features, makes it a smart choice for your next design project.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3835 $56.3010
13+ $7.6993 $100.0909
21+ $7.4587 $156.6327
28+ $7.2181 $202.1068
36+ $6.9775 $251.1900
48+ $6.2557 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,003 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess