EN
  • EN
  • DE

MAX6965AEE+T

Part No MAX6965AEE+T
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 6 Segment 110uA Supply Current 16-Pin QSOP T/R / IC LED DRIVER LINEAR 50MA 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Linear
Internal Switch(s) Yes
Number of Outputs 9
Voltage Supply MIN 2V
Voltage Supply MAX 3.6V
Voltage - Output 7V
Output Current per Channel 50mA
Frequency 400kHz
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786909-MAX6965AEE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6965
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6965AEE+T CAD Model

Description

Maxim Integrated MAX6965AEE+T LED Driver IC

The MAX6965AEE+T from Maxim Integrated is a sophisticated, compact LED driver integrated circuit designed to provide an efficient and flexible solution for controlling LEDs in a wide array of applications. This high-performance IC is part of Maxim's extensive portfolio of lighting and display products, offering a seamless interface for driving LEDs with precision and ease.

Key Features

  • Output Drive Capability: The MAX6965AEE+T can drive up to 16 LEDs directly with 5.5V tolerant outputs, making it suitable for a variety of LED configurations and allowing for design versatility.
  • Current Regulation: It offers constant-current drive for each LED, which ensures uniform brightness and extends LED life by preventing overcurrent conditions.
  • I²C-Compatible Serial Interface: The device features an I²C-compatible 2-wire serial interface that operates at clock frequencies up to 400kHz, enabling easy communication with microcontrollers or other ICs in complex embedded systems.
  • Flexible PWM Intensity Control: Individual 8-bit PWM intensity control for each LED allows for smooth and dynamic brightness adjustments, perfect for creating various lighting effects or responding to environmental conditions.
  • Transition Detection: The MAX6965AEE+T has built-in transition detection on the inputs, which can be used to wake up the IC or trigger certain actions, enhancing interactive applications.

Applications

The MAX6965AEE+T is ideal for a range of applications, including:

  • LED Displays and Signage
  • Keypad Backlights for Mobile Devices
  • Industrial Control Indicators
  • Automotive Lighting
  • General Purpose LED Illumination

Technical Specifications

The device operates over a wide supply voltage range of 2.5V to 5.5V, making it compatible with most logic levels and suitable for battery-operated devices. It is available in a 16-pin QSOP package, which is ideal for space-constrained applications. The MAX6965AEE+T also features thermal shutdown and open-LED detection, ensuring reliable operation under a variety of conditions.

With its combination of versatility, ease of use, and robust feature set, the MAX6965AEE+T LED driver from Maxim Integrated is an excellent choice for designers looking to enhance their LED lighting solutions.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,262 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess