EN
  • EN
  • DE
  • IT

MAX6971ANG+

Part No MAX6971ANG+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 32 Segment 25000uA Supply Current 24-Pin PDIP N / IC LED DRIVER LINEAR 55MA 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 36V
Output Current per Channel 55mA
Applications Lighting, Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 786913-MAX6971ANG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6971
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6971ANG+ CAD Model

Description

Maxim Integrated MAX6971ANG+ Serially Interfaced LED Driver

The MAX6971ANG+ from Maxim Integrated is a sophisticated LED driver designed to control and drive up to 8 LEDs through a serial interface, making it an ideal solution for a wide range of LED display applications. This powerful component offers a seamless and efficient way to manage LED arrays in signage, gaming machines, industrial control indicators, and more.

Constructed with precision and reliability in mind, the MAX6971ANG+ utilizes a 16-pin SSOP (Shrink Small Outline Package) that ensures a compact footprint on the PCB, thus saving valuable board space. The device operates over a wide supply voltage range of 4.5V to 5.5V, making it versatile for use in various systems without necessitating complex power management solutions.

One of the standout features of the MAX6971ANG+ is its serial interface, which allows for digital data input using a three-wire SPI/QSPI/MICROWIRE-compatible interface. This enables the device to receive data at speeds up to 26MHz, which is particularly beneficial for applications requiring high-speed LED updates or multiplexing.

The MAX6971ANG+ also boasts a built-in 8-bit PWM intensity control for each LED, providing fine-grained control over brightness levels. This feature is essential for applications that demand dynamic lighting effects or power management through brightness adjustments. Additionally, the device includes an open-circuit LED detection mode, which helps to identify and diagnose any open-circuit LEDs, thereby simplifying troubleshooting and maintenance.

With its thermal shutdown and overvoltage protection features, the MAX6971ANG+ ensures safe operation under various conditions. This protection is crucial for preserving the longevity of the LED array and maintaining consistent performance over time.

For designers and engineers looking for a reliable and feature-rich LED driver, the MAX6971ANG+ from Maxim Integrated offers an excellent combination of performance, ease of use, and advanced control capabilities. Its integration into LED-based projects will undoubtedly lead to enhanced visual displays and efficient system designs.

Please note that all technical specifications are based on Maxim Integrated's product datasheet and should be verified before integrating the MAX6971ANG+ into any design.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Lowest to $7.3309
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4269 $64.2807
7+ $17.5811 $123.0677
10+ $17.0317 $170.3170
14+ $16.4823 $230.7522
18+ $15.9329 $286.7922
24+ $14.2847 $342.8328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess